Capital Lighting, Inc. F2735/3IC Mini Chandeliers-Candle 371141

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ivory Crackle Weight: 13.53 Product Name: Three Light Chandelier UPC: 014817479133 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ivory Crackle Weight: 13.53 Product Name: Three Light Chandelier UPC: 014817479133 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2735/3IC Mini Chandeliers-Candle - 371141 - Capital Lighting, Inc.
Columbus, OH, USA
F2735/3IC Mini Chandeliers-Candle
371141
F2735/3IC Mini Chandeliers-Candle 371141
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ivory Crackle Weight: 13.53 Product Name: Three Light Chandelier UPC: 014817479133 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Ivory Crackle
Weight: 13.53
Product Name: Three Light Chandelier
UPC: 014817479133
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371141
Product Name F2735/3IC Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details