Capital Lighting, Inc. FL6288DCB Lamps-Floor Lamps 371134

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 61.00 Length 61.00 Extension: 17.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 11.9 Product Name: One Light Floor Lamp UPC: 014817472189 Category: Lamps Glass: Sepia Brown Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 61.00 Length 61.00 Extension: 17.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 11.9 Product Name: One Light Floor Lamp UPC: 014817472189 Category: Lamps Glass: Sepia Brown Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FL6288DCB Lamps-Floor Lamps - 371134 - Capital Lighting, Inc.
Columbus, OH, USA
FL6288DCB Lamps-Floor Lamps
371134
FL6288DCB Lamps-Floor Lamps 371134
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 61.00 Length 61.00 Extension: 17.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Coffee Bronze Weight: 11.9 Product Name: One Light Floor Lamp UPC: 014817472189 Category: Lamps Glass: Sepia Brown Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 61.00
Length 61.00
Extension: 17.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Coffee Bronze
Weight: 11.9
Product Name: One Light Floor Lamp
UPC: 014817472189
Category: Lamps
Glass: Sepia Brown Linen Ivory Soft Lined
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371134
Product Name FL6288DCB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details