Capital Lighting, Inc. FL6293MSVR Lamps-Floor Lamps 371132

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.25 Length 58.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Midnight Silver Weight: 12.57 Product Name: Two Light Floor Lamp UPC: 014817472363 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.25 Length 58.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Midnight Silver Weight: 12.57 Product Name: Two Light Floor Lamp UPC: 014817472363 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6293MSVR Lamps-Floor Lamps - 371132 - Capital Lighting, Inc.
Columbus, OH, USA
FL6293MSVR Lamps-Floor Lamps
371132
FL6293MSVR Lamps-Floor Lamps 371132
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 58.25 Length 58.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Midnight Silver Weight: 12.57 Product Name: Two Light Floor Lamp UPC: 014817472363 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 58.25
Length 58.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Midnight Silver
Weight: 12.57
Product Name: Two Light Floor Lamp
UPC: 014817472363
Category: Lamps
Glass: Classic Grey Linen Ivory Soft Lined
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371132
Product Name FL6293MSVR Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details