Capital Lighting, Inc. FL6291RS Lamps-Floor Lamps 371131

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: River Stone Weight: 17.42 Product Name: One Light Floor Lamp UPC: 014817472745 Category: Lamps Glass: Natural Beige Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: River Stone Weight: 17.42 Product Name: One Light Floor Lamp UPC: 014817472745 Category: Lamps Glass: Natural Beige Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FL6291RS Lamps-Floor Lamps - 371131 - Capital Lighting, Inc.
Columbus, OH, USA
FL6291RS Lamps-Floor Lamps
371131
FL6291RS Lamps-Floor Lamps 371131
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: River Stone Weight: 17.42 Product Name: One Light Floor Lamp UPC: 014817472745 Category: Lamps Glass: Natural Beige Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: River Stone
Weight: 17.42
Product Name: One Light Floor Lamp
UPC: 014817472745
Category: Lamps
Glass: Natural Beige Linen Ivory Soft Lined
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371131
Product Name FL6291RS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details