Capital Lighting, Inc. OL8301DRC Exterior -Wall Mount 371096

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.06 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Weight: 5.24 Product Name: One Light Outdoor Lantern UPC: 014817477290 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.06 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Weight: 5.24 Product Name: One Light Outdoor Lantern UPC: 014817477290 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8301DRC Exterior -Wall Mount - 371096 - Capital Lighting, Inc.
Columbus, OH, USA
OL8301DRC Exterior -Wall Mount
371096
OL8301DRC Exterior -Wall Mount 371096
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.06 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Weight: 5.24 Product Name: One Light Outdoor Lantern UPC: 014817477290 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.06
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Chocolate
Weight: 5.24
Product Name: One Light Outdoor Lantern
UPC: 014817477290
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371096
Product Name OL8301DRC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details