Capital Lighting, Inc. OL8400TXB Exterior -Wall Mount 371095

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.94 Height: 12.63 Extension: 8.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 2.29 Product Name: One Light Outdoor Lantern UPC: 014817476910 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.94 Height: 12.63 Extension: 8.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 2.29 Product Name: One Light Outdoor Lantern UPC: 014817476910 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8400TXB Exterior -Wall Mount - 371095 - Capital Lighting, Inc.
Columbus, OH, USA
OL8400TXB Exterior -Wall Mount
371095
OL8400TXB Exterior -Wall Mount 371095
PRODUCT DETAILS / SPECS Width/Dia: 6.94 Height: 12.63 Extension: 8.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 2.29 Product Name: One Light Outdoor Lantern UPC: 014817476910 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.94
Height: 12.63
Extension: 8.56
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 2.29
Product Name: One Light Outdoor Lantern
UPC: 014817476910
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371095
Product Name OL8400TXB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details