Capital Lighting, Inc. OL8313DRC Exterior -Ceiling Mount 371092

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Weight: 4.88 Product Name: Two Light Outdoor Flush Mount UPC: 014817477337 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Weight: 4.88 Product Name: Two Light Outdoor Flush Mount UPC: 014817477337 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
OL8313DRC Exterior -Ceiling Mount - 371092 - Capital Lighting, Inc.
Columbus, OH, USA
OL8313DRC Exterior -Ceiling Mount
371092
OL8313DRC Exterior -Ceiling Mount 371092
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Weight: 4.88 Product Name: Two Light Outdoor Flush Mount UPC: 014817477337 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Chocolate
Weight: 4.88
Product Name: Two Light Outdoor Flush Mount
UPC: 014817477337
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371092
Product Name OL8313DRC Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details