Capital Lighting, Inc. OL8311DRC Exterior -Hanging 371090

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Weight: 6.16 Product Name: One Light Outdoor Lantern UPC: 014817477313 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:7/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Weight: 6.16 Product Name: One Light Outdoor Lantern UPC: 014817477313 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:7/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL8311DRC Exterior -Hanging - 371090 - Capital Lighting, Inc.
Columbus, OH, USA
OL8311DRC Exterior -Hanging
371090
OL8311DRC Exterior -Hanging 371090
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Chocolate Weight: 6.16 Product Name: One Light Outdoor Lantern UPC: 014817477313 Category: Outdoor Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:7/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Chocolate
Weight: 6.16
Product Name: One Light Outdoor Lantern
UPC: 014817477313
Category: Outdoor
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:4 3/4`` DP:7/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371090
Product Name OL8311DRC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.57m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details