Capital Lighting, Inc. OL8402TXB Exterior -Wall Mount 371079

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.94 Extension: 13.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.77 Product Name: One Light Outdoor Lantern UPC: 014817476941 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.94 Extension: 13.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.77 Product Name: One Light Outdoor Lantern UPC: 014817476941 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8402TXB Exterior -Wall Mount - 371079 - Capital Lighting, Inc.
Columbus, OH, USA
OL8402TXB Exterior -Wall Mount
371079
OL8402TXB Exterior -Wall Mount 371079
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.94 Extension: 13.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.77 Product Name: One Light Outdoor Lantern UPC: 014817476941 Category: Outdoor Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.94
Extension: 13.06
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 4.77
Product Name: One Light Outdoor Lantern
UPC: 014817476941
Category: Outdoor
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371079
Product Name OL8402TXB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details