Capital Lighting, Inc. P1236ASTB Mini Pendants-Rod 371061

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.88 Height: 3.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817478273 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1 1/4`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.88 Height: 3.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817478273 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1 1/4`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1236ASTB Mini Pendants-Rod - 371061 - Capital Lighting, Inc.
Columbus, OH, USA
P1236ASTB Mini Pendants-Rod
371061
P1236ASTB Mini Pendants-Rod 371061
PRODUCT DETAILS / SPECS Width/Dia: 11.88 Height: 3.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 3.08 Product Name: One Light Mini Pendant UPC: 014817478273 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:1 1/4`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 11.88
Height: 3.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Astral Bronze
Weight: 3.08
Product Name: One Light Mini Pendant
UPC: 014817478273
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:1 1/4`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371061
Product Name P1236ASTB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details