Capital Lighting, Inc. OL8600RSZ Exterior -Wall Mount 371049

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.69 Extension: 10.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Weight: 1.48 Product Name: One Light Outdoor Lantern UPC: 014817477030 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.69 Extension: 10.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Weight: 1.48 Product Name: One Light Outdoor Lantern UPC: 014817477030 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8600RSZ Exterior -Wall Mount - 371049 - Capital Lighting, Inc.
Columbus, OH, USA
OL8600RSZ Exterior -Wall Mount
371049
OL8600RSZ Exterior -Wall Mount 371049
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.69 Extension: 10.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Restoration Bronze Weight: 1.48 Product Name: One Light Outdoor Lantern UPC: 014817477030 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.69
Extension: 10.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Restoration Bronze
Weight: 1.48
Product Name: One Light Outdoor Lantern
UPC: 014817477030
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371049
Product Name OL8600RSZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details