Capital Lighting, Inc. OL8601TRD Exterior -Wall Mount 371046

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 13.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnished Weight: 2.2 Product Name: One Light Outdoor Lantern UPC: 014817477016 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 13.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnished Weight: 2.2 Product Name: One Light Outdoor Lantern UPC: 014817477016 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8601TRD Exterior -Wall Mount - 371046 - Capital Lighting, Inc.
Columbus, OH, USA
OL8601TRD Exterior -Wall Mount
371046
OL8601TRD Exterior -Wall Mount 371046
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 13.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnished Weight: 2.2 Product Name: One Light Outdoor Lantern UPC: 014817477016 Category: Outdoor Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 13.44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tarnished
Weight: 2.2
Product Name: One Light Outdoor Lantern
UPC: 014817477016
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371046
Product Name OL8601TRD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details