Capital Lighting, Inc. OLPL10204HTBZ Exterior -Wall Mount 371041

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 24.50 Extension: 14.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Bronze Weight: 18.18 Product Name: One Light Wall Lantern UPC: 014817399233 Category: Outdoor Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 24.50 Extension: 14.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Bronze Weight: 18.18 Product Name: One Light Wall Lantern UPC: 014817399233 Category: Outdoor Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OLPL10204HTBZ Exterior -Wall Mount - 371041 - Capital Lighting, Inc.
Columbus, OH, USA
OLPL10204HTBZ Exterior -Wall Mount
371041
OLPL10204HTBZ Exterior -Wall Mount 371041
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 24.50 Extension: 14.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Bronze Weight: 18.18 Product Name: One Light Wall Lantern UPC: 014817399233 Category: Outdoor Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 24.50
Extension: 14.13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heritage Bronze
Weight: 18.18
Product Name: One Light Wall Lantern
UPC: 014817399233
Category: Outdoor
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371041
Product Name OLPL10204HTBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details