Capital Lighting, Inc. P1249BK Mini Pendants-Rod 371035

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 10.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 10.8 Product Name: One Light Mini Pendant UPC: 014817477757 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5.875`` DP:1 1/4`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 10.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 10.8 Product Name: One Light Mini Pendant UPC: 014817477757 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5.875`` DP:1 1/4`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1249BK Mini Pendants-Rod - 371035 - Capital Lighting, Inc.
Columbus, OH, USA
P1249BK Mini Pendants-Rod
371035
P1249BK Mini Pendants-Rod 371035
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 10.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 10.8 Product Name: One Light Mini Pendant UPC: 014817477757 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5.875`` DP:1 1/4`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 10.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 10.8
Product Name: One Light Mini Pendant
UPC: 014817477757
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5.875`` DP:1 1/4`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371035
Product Name P1249BK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details