Capital Lighting, Inc. P1251AF/BS Mini Pendants-Rod 371019

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Extension: 59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Forged Iron Weight: 5.94 Product Name: Two Light Mini Pendant UPC: 014817479867 Category: Chandeliers Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:13/16`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Extension: 59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Forged Iron Weight: 5.94 Product Name: Two Light Mini Pendant UPC: 014817479867 Category: Chandeliers Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:13/16`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1251AF/BS Mini Pendants-Rod - 371019 - Capital Lighting, Inc.
Columbus, OH, USA
P1251AF/BS Mini Pendants-Rod
371019
P1251AF/BS Mini Pendants-Rod 371019
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Extension: 59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Forged Iron Weight: 5.94 Product Name: Two Light Mini Pendant UPC: 014817479867 Category: Chandeliers Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/8`` DP:13/16`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.25
Extension: 59
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Forged Iron
Weight: 5.94
Product Name: Two Light Mini Pendant
UPC: 014817479867
Category: Chandeliers
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:13/16`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371019
Product Name P1251AF/BS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details