Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370898

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 13.2 Product Name: Four Light Single Tier UPC: 014817412253 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 13.2 Product Name: Four Light Single Tier UPC: 014817412253 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370898 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370898
Mid. Chandeliers-Glass Down 370898
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 15.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 13.2 Product Name: Four Light Single Tier UPC: 014817412253 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 15.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heritage Bronze
Weight: 13.2
Product Name: Four Light Single Tier
UPC: 014817412253
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370898
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details