Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370897

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 34.5 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817372311 Category: Chandeliers Glass: White Opal Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 15`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 34.5 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817372311 Category: Chandeliers Glass: White Opal Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 15`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370897 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370897
Mid. Chandeliers-Glass Up 370897
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 34.5 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817372311 Category: Chandeliers Glass: White Opal Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 15`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Steel
Weight: 34.5
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817372311
Category: Chandeliers
Glass: White Opal
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Wire: 15``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370897
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details