Capital Lighting, Inc. Island/Pool Table-3 Light Bar 370892

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.87 Length 21.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 16.08 Product Name: Three Light Billiard / Island UPC: 014817408416 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.87 Length 21.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 16.08 Product Name: Three Light Billiard / Island UPC: 014817408416 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 370892 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
370892
Island/Pool Table-3 Light Bar 370892
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.87 Length 21.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 16.08 Product Name: Three Light Billiard / Island UPC: 014817408416 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.87
Length 21.87
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 16.08
Product Name: Three Light Billiard / Island
UPC: 014817408416
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370892
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details