Capital Lighting, Inc. Island/Pool Table-3 Light Bar 370890

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.13 Length 22.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 16.06 Product Name: Three Light Island Chandelier UPC: 014817424997 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.13 Length 22.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 16.06 Product Name: Three Light Island Chandelier UPC: 014817424997 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 370890 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
370890
Island/Pool Table-3 Light Bar 370890
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.13 Length 22.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 16.06 Product Name: Three Light Island Chandelier UPC: 014817424997 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.13
Length 22.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 16.06
Product Name: Three Light Island Chandelier
UPC: 014817424997
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5``rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370890
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details