Capital Lighting, Inc. Mini Pendants-Rod 370884

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 4.86 Product Name: One Light Pendant UPC: 014817408461 Category: Pendants Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 4.86 Product Name: One Light Pendant UPC: 014817408461 Category: Pendants Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 370884 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
370884
Mini Pendants-Rod 370884
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 4.86 Product Name: One Light Pendant UPC: 014817408461 Category: Pendants Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 4.86
Product Name: One Light Pendant
UPC: 014817408461
Category: Pendants
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370884
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details