Capital Lighting, Inc. Mini Pendants-Rod 370881

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.52 Product Name: One Light Mini Pendants UPC: 014817425314 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:61/4``DP:11/2``rd Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.52 Product Name: One Light Mini Pendants UPC: 014817425314 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:61/4``DP:11/2``rd Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 370881 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
370881
Mini Pendants-Rod 370881
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.52 Product Name: One Light Mini Pendants UPC: 014817425314 Category: Chandeliers Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:61/4``DP:11/2``rd Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.52
Product Name: One Light Mini Pendants
UPC: 014817425314
Category: Chandeliers
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:61/4``DP:11/2``rd
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370881
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details