Capital Lighting, Inc. Pendants-Bowl Style 370879

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.38 Product Name: Three Light Uplight Chandelier UPC: 014817424966 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.38 Product Name: Three Light Uplight Chandelier UPC: 014817424966 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 370879 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
370879
Pendants-Bowl Style 370879
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.38 Product Name: Three Light Uplight Chandelier UPC: 014817424966 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5``rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.63
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 17.38
Product Name: Three Light Uplight Chandelier
UPC: 014817424966
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5``rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370879
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details