Capital Lighting, Inc. Mid. Chandeliers-Glass Down 370878

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7.92 Product Name: Three Light Kitchen Chandelier UPC: 014817425215 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/4``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7.92 Product Name: Three Light Kitchen Chandelier UPC: 014817425215 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/4``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 370878 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
370878
Mid. Chandeliers-Glass Down 370878
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7.92 Product Name: Three Light Kitchen Chandelier UPC: 014817425215 Category: Chandeliers Glass: Soft White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/4``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 23.13
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 7.92
Product Name: Three Light Kitchen Chandelier
UPC: 014817425215
Category: Chandeliers
Glass: Soft White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/2``DP:11/4``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370878
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details