Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370874

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.13 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 12.32 Product Name: Five Light Single Tier Chandelier UPC: 014817425505 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.13 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 12.32 Product Name: Five Light Single Tier Chandelier UPC: 014817425505 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370874 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370874
Mid. Chandeliers-Glass Up 370874
PRODUCT DETAILS / SPECS Width/Dia: 26.13 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 12.32 Product Name: Five Light Single Tier Chandelier UPC: 014817425505 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.13
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 12.32
Product Name: Five Light Single Tier Chandelier
UPC: 014817425505
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/2``rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370874
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details