Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370871

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 22.77 Product Name: Nine Light Multi-Tier UPC: 014817408454 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 84`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 22.77 Product Name: Nine Light Multi-Tier UPC: 014817408454 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 84`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370871 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370871
Mid. Chandeliers-Glass Up 370871
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 22.77 Product Name: Nine Light Multi-Tier UPC: 014817408454 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 84`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Heritage Bronze
Weight: 22.77
Product Name: Nine Light Multi-Tier
UPC: 014817408454
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5Rd
Chain: 84``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370871
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details