Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370870

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.12 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Weight: 17.27 Product Name: Nine Light Multi-Tier UPC: 014817409727 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5RD Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.12 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Weight: 17.27 Product Name: Nine Light Multi-Tier UPC: 014817409727 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5RD Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370870 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370870
Mid. Chandeliers-Glass Up 370870
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.12 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Weight: 17.27 Product Name: Nine Light Multi-Tier UPC: 014817409727 Category: Chandeliers Glass: White Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5RD Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.12
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Weight: 17.27
Product Name: Nine Light Multi-Tier
UPC: 014817409727
Category: Chandeliers
Glass: White Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5RD
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370870
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details