Capital Lighting, Inc. Large Chandeliers-Glass Shade 370869

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 36.7 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469301 Category: Chandeliers Glass: Soft White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 84`` Wire: 240`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 36.7 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469301 Category: Chandeliers Glass: Soft White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 84`` Wire: 240`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 370869 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
370869
Large Chandeliers-Glass Shade 370869
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 36.7 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469301 Category: Chandeliers Glass: Soft White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 84`` Wire: 240`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 39.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 36.7
Product Name: 12 Light Multi Tier Chandelier
UPC: 014817469301
Category: Chandeliers
Glass: Soft White
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.25Rd
Chain: 84``
Wire: 240``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370869
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details