Capital Lighting, Inc. Large Chandeliers-Glass Shade 370868

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 40.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Weight: 31.9 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425369 Category: Chandeliers Glass: Opal Etch Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 40.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Weight: 31.9 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425369 Category: Chandeliers Glass: Opal Etch Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 370868 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
370868
Large Chandeliers-Glass Shade 370868
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 40.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Weight: 31.9 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425369 Category: Chandeliers Glass: Opal Etch Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 40.25
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Black
Weight: 31.9
Product Name: 12 Light Multi Tier Chandelier
UPC: 014817425369
Category: Chandeliers
Glass: Opal Etch
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/2``DP:11/8``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370868
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details