Capital Lighting, Inc. Exterior -Wall Mount 370859

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.94 Extension: 8.31 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sorrel Brown Weight: 4.4 Product Name: One Light Outdoor Lantern UPC: 014817477214 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.94 Extension: 8.31 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sorrel Brown Weight: 4.4 Product Name: One Light Outdoor Lantern UPC: 014817477214 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370859 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370859
Exterior -Wall Mount 370859
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.94 Extension: 8.31 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sorrel Brown Weight: 4.4 Product Name: One Light Outdoor Lantern UPC: 014817477214 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.94
Extension: 8.31
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sorrel Brown
Weight: 4.4
Product Name: One Light Outdoor Lantern
UPC: 014817477214
Category: Outdoor Lighting
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370859
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details