Capital Lighting, Inc. Mini Pendants-Chain 370858

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.6 Product Name: One Light Mini Pendants UPC: 014817393149 Category: Pendants Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.6 Product Name: One Light Mini Pendants UPC: 014817393149 Category: Pendants Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Chain - 370858 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Chain
370858
Mini Pendants-Chain 370858
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.6 Product Name: One Light Mini Pendants UPC: 014817393149 Category: Pendants Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5.5Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.6
Product Name: One Light Mini Pendants
UPC: 014817393149
Category: Pendants
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370858
Product Name Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details