Capital Lighting, Inc. Exterior -Post/Pier Head 370856

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 14.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 4.82 Product Name: One Light Outdoor Lantern UPC: 014817477191 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 14.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 4.82 Product Name: One Light Outdoor Lantern UPC: 014817477191 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Post/Pier Head - 370856 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Post/Pier Head
370856
Exterior -Post/Pier Head 370856
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 14.44 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sorrel Brown Weight: 4.82 Product Name: One Light Outdoor Lantern UPC: 014817477191 Category: Outdoor Lighting Glass: Striated Ivory Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 14.44
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sorrel Brown
Weight: 4.82
Product Name: One Light Outdoor Lantern
UPC: 014817477191
Category: Outdoor Lighting
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370856
Product Name Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details