Capital Lighting, Inc. Mini Pendants-Rod 370852

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 6.1 Product Name: One Light Mini Pendants UPC: 014817331417 Category: Pendants Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 15``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 6.1 Product Name: One Light Mini Pendants UPC: 014817331417 Category: Pendants Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 15``

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 370852 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
370852
Mini Pendants-Rod 370852
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: British Bronze Weight: 6.1 Product Name: One Light Mini Pendants UPC: 014817331417 Category: Pendants Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.5Rd Wire: 15``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: British Bronze
Weight: 6.1
Product Name: One Light Mini Pendants
UPC: 014817331417
Category: Pendants
Glass: Dark Cream Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Wire: 15``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370852
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details