Capital Lighting, Inc. Large Chandeliers-Glass Shade 370848

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Steel Weight: 36.7 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425260 Category: Chandeliers Glass: Soft White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 96`` Wire: 120`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Steel Weight: 36.7 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425260 Category: Chandeliers Glass: Soft White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 96`` Wire: 120`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 370848 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
370848
Large Chandeliers-Glass Shade 370848
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 39.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Steel Weight: 36.7 Product Name: 12 Light Multi Tier Chandelier UPC: 014817425260 Category: Chandeliers Glass: Soft White Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:6``rd Chain: 96`` Wire: 120`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 39.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Brushed Steel
Weight: 36.7
Product Name: 12 Light Multi Tier Chandelier
UPC: 014817425260
Category: Chandeliers
Glass: Soft White
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6``rd
Chain: 96``
Wire: 120``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370848
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details