Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370845

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 30.63 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 22.2 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469295 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 84`` Wire: 240`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 30.63 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 22.2 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469295 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 84`` Wire: 240`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370845 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370845
Mid. Chandeliers-Glass Up 370845
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 30.63 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 22.2 Product Name: Nine Light Multi Tier Chandelier UPC: 014817469295 Category: Chandeliers Glass: Soft White Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.25Rd Chain: 84`` Wire: 240`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 30.63
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 22.2
Product Name: Nine Light Multi Tier Chandelier
UPC: 014817469295
Category: Chandeliers
Glass: Soft White
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.25Rd
Chain: 84``
Wire: 240``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370845
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details