PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 30.63
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Steel
Weight: 22.2
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817425253
Category: Chandeliers
Glass: Soft White
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6``rd
Chain: 96``
Wire: 120``
Designer: Gil
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 370842 |
| Product Name | Mid. Chandeliers-Glass Up |
| Application | Residential |