Capital Lighting, Inc. Pendants-Bowl Style 370838

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 13.42 Product Name: Three Light Chandelier UPC: 014817479058 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 13.42 Product Name: Three Light Chandelier UPC: 014817479058 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 370838 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
370838
Pendants-Bowl Style 370838
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 13.42 Product Name: Three Light Chandelier UPC: 014817479058 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 24.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 13.42
Product Name: Three Light Chandelier
UPC: 014817479058
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5``DP:7/8``rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370838
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details