Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370836

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 8.6 Product Name: Five Light Single Tier Chandelier UPC: 014817425406 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 8.6 Product Name: Five Light Single Tier Chandelier UPC: 014817425406 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370836 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370836
Mid. Chandeliers-Glass Up 370836
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 25.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Weight: 8.6 Product Name: Five Light Single Tier Chandelier UPC: 014817425406 Category: Chandeliers Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:51/2``DP:11/8``rd Chain: 72`` Wire: 96`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 25.63
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black
Weight: 8.6
Product Name: Five Light Single Tier Chandelier
UPC: 014817425406
Category: Chandeliers
Glass: Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:51/2``DP:11/8``rd
Chain: 72``
Wire: 96``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370836
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details