Capital Lighting, Inc. Pendants-Bowl Style 370834

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 14.3 Product Name: Three Light Uplight Chandelier UPC: 014817469363 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 14.3 Product Name: Three Light Uplight Chandelier UPC: 014817469363 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 370834 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
370834
Pendants-Bowl Style 370834
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 14.3 Product Name: Three Light Uplight Chandelier UPC: 014817469363 Category: Chandeliers Glass: Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: C-5.5Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 23.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 14.3
Product Name: Three Light Uplight Chandelier
UPC: 014817469363
Category: Chandeliers
Glass: Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: C-5.5Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370834
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details