Capital Lighting, Inc. Mid. Chandeliers-Glass Up 370831

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 15.4 Product Name: Five Light Chandelier UPC: 014817478983 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 72`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 15.4 Product Name: Five Light Chandelier UPC: 014817478983 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 72`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 370831 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
370831
Mid. Chandeliers-Glass Up 370831
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 15.4 Product Name: Five Light Chandelier UPC: 014817478983 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5``DP:7/8``rd Chain: 72`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.88
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 15.4
Product Name: Five Light Chandelier
UPC: 014817478983
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5``DP:7/8``rd
Chain: 72``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370831
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details