Capital Lighting, Inc. Exterior -Wall Mount 370829

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.53 Product Name: One Light Wall Lantern UPC: 014817318081 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.53 Product Name: One Light Wall Lantern UPC: 014817318081 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370829 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370829
Exterior -Wall Mount 370829
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.53 Product Name: One Light Wall Lantern UPC: 014817318081 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.53
Product Name: One Light Wall Lantern
UPC: 014817318081
Category: Outdoor Lighting
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370829
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details