Capital Lighting, Inc. Exterior -Wall Mount 370827

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.75 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 4.73 Product Name: Two Light Wall Lantern UPC: 014817318098 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.75 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 4.73 Product Name: Two Light Wall Lantern UPC: 014817318098 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370827 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370827
Exterior -Wall Mount 370827
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.75 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 4.73 Product Name: Two Light Wall Lantern UPC: 014817318098 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.75
Extension: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 4.73
Product Name: Two Light Wall Lantern
UPC: 014817318098
Category: Outdoor Lighting
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370827
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details