Capital Lighting, Inc. Exterior -Wall Mount 370824

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.82 Product Name: Three Light Wall Lantern UPC: 014817318104 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.82 Product Name: Three Light Wall Lantern UPC: 014817318104 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370824 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370824
Exterior -Wall Mount 370824
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 6.82 Product Name: Three Light Wall Lantern UPC: 014817318104 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 23.00
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 6.82
Product Name: Three Light Wall Lantern
UPC: 014817318104
Category: Outdoor Lighting
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370824
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details