Capital Lighting, Inc. Exterior -Wall Mount 370823

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.09 Product Name: One Light Outdoor Lantern UPC: 014817478181 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.09 Product Name: One Light Outdoor Lantern UPC: 014817478181 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370823 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370823
Exterior -Wall Mount 370823
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.09 Product Name: One Light Outdoor Lantern UPC: 014817478181 Category: Outdoor Lighting Glass: Clear seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.09
Product Name: One Light Outdoor Lantern
UPC: 014817478181
Category: Outdoor Lighting
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370823
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details