Capital Lighting, Inc. Exterior -Wall Mount 370822

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 6.38 Product Name: One Light Outdoor Lantern UPC: 014817478211 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 6.38 Product Name: One Light Outdoor Lantern UPC: 014817478211 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370822 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370822
Exterior -Wall Mount 370822
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 13.13 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 6.38 Product Name: One Light Outdoor Lantern UPC: 014817478211 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 13.13
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 6.38
Product Name: One Light Outdoor Lantern
UPC: 014817478211
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370822
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details