Capital Lighting, Inc. Exterior -Wall Mount 370821

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 3.63 Product Name: One Light Outdoor Lantern UPC: 014817478198 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 3.63 Product Name: One Light Outdoor Lantern UPC: 014817478198 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370821 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370821
Exterior -Wall Mount 370821
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 3.63 Product Name: One Light Outdoor Lantern UPC: 014817478198 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 3.63
Product Name: One Light Outdoor Lantern
UPC: 014817478198
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370821
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details