Capital Lighting, Inc. Exterior -Wall Mount 370820

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.06 Product Name: One Light Outdoor Lantern UPC: 014817478204 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.06 Product Name: One Light Outdoor Lantern UPC: 014817478204 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 370820 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
370820
Exterior -Wall Mount 370820
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 17.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 5.06 Product Name: One Light Outdoor Lantern UPC: 014817478204 Category: Outdoor Lighting Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 17.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 5.06
Product Name: One Light Outdoor Lantern
UPC: 014817478204
Category: Outdoor Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370820
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details