Capital Lighting, Inc. Flush Mounts-Bowl Style 370813

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: British Bronze Weight: 9.9 Product Name: Three Light Indoor Flush Mount UPC: 014817331394 Category: Flushmounts Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: British Bronze Weight: 9.9 Product Name: Three Light Indoor Flush Mount UPC: 014817331394 Category: Flushmounts Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 370813 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
370813
Flush Mounts-Bowl Style 370813
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: British Bronze Weight: 9.9 Product Name: Three Light Indoor Flush Mount UPC: 014817331394 Category: Flushmounts Glass: Dark Cream Scavo Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: British Bronze
Weight: 9.9
Product Name: Three Light Indoor Flush Mount
UPC: 014817331394
Category: Flushmounts
Glass: Dark Cream Scavo
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370813
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details