Capital Lighting, Inc. Flush Mounts-Bowl Style 370809

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 8.4 Product Name: Two Light Flush Mount UPC: 014817409574 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 8.4 Product Name: Two Light Flush Mount UPC: 014817409574 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 370809 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
370809
Flush Mounts-Bowl Style 370809
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 8.4 Product Name: Two Light Flush Mount UPC: 014817409574 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heritage Bronze
Weight: 8.4
Product Name: Two Light Flush Mount
UPC: 014817409574
Category: Flushmounts
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370809
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details