Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 370807

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 4.62 Product Name: Two Light Flush Mount UPC: 014817409710 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 4.62 Product Name: Two Light Flush Mount UPC: 014817409710 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 370807 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
370807
Semi-Flush Mts.-Bowl Style 370807
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Weight: 4.62 Product Name: Two Light Flush Mount UPC: 014817409710 Category: Flushmounts Glass: White Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Weight: 4.62
Product Name: Two Light Flush Mount
UPC: 014817409710
Category: Flushmounts
Glass: White Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370807
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details