Capital Lighting, Inc. Flush Mounts-Bowl Style 370806

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 4.18 Product Name: Two Light Indoor Flush Mount UPC: 014817469479 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 4.18 Product Name: Two Light Indoor Flush Mount UPC: 014817469479 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 370806 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
370806
Flush Mounts-Bowl Style 370806
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 4.18 Product Name: Two Light Indoor Flush Mount UPC: 014817469479 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 4.18
Product Name: Two Light Indoor Flush Mount
UPC: 014817469479
Category: Flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370806
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details